This system is estimated to run for 20 minutes at half load, 8 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.
Yes, the PR1000RTXL2UC accepts the BP48VP2U01 extended battery module to help increase the runtime of the UPS unit.
Yes, the PR1000RTXL2UC comes with built-in cloud monitoring capabilities. It can also be paired PowerPanel Business (free download) that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
We do not recommend using the PR1000RTXL2UC to power sump pumps, laser printers, paper shredders, copiers, space heaters or other large electrical devices. The power demands of these devices may overload the unit and cause damage.
The audible alarm can be set to Mute on Battery. This is accomplished by going to the basic set up via the LCD Screen, navigate to audible alarm and then set to Mute on Battery.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.