The digital display provides easy-to-read information about amperage, voltage, KW, IP address, and other vital PDU information.
The operating temperature for the PDU81007 is 32°F to 131°F (0°C to 55°C).
There are 16 IEC-320 C13 outlets located on the front of the unit.
The PDU81007 comes with all the necessary hardware installed horizontally or via wall mount.
Yes, the PDU81007 provides immediate updates to the user about power events via email, SMS text, or SNMP traps.
This product can expose you to chemicals including Styrene, which are known to the State of California to cause cancer, and Bisphenol A (BPA), which are known to the State of California to cause birth defects or other reproductive harm. For more information go to http://www.P65Warnings.ca.gov.