The digital display provides easy-to-read information about amperage, voltage; KW, IP address, and other vital PDU information.
The operating temperature for the PDU44006 is 32°F to 113°F (0°C to 45°C).
They are located on the back of the unit.
The PDU44006 comes with mounting brackets allowing the PDU to be installed horizontally within a rack.
Yes, the PDU44006 provides immediate updates to the user about power events via email, SMS text, or SNMP traps.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.