The digital display provides easy-to-read information about amperage, voltage, KW, IP address, and other vital PDU information.
The operating temperature for the PDU44001 is 32°F to 113°F (0°C to 45°C).
There are 10 NEMA 5-15R outlets located on the back of the unit.
The PDU44001 comes with all the necessary hardware for horizontal rack installation.
Yes, the PDU44001 provides immediate updates to the user about power events via email, SMS text, or SNMP traps.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.