The digital display provides easy-to-read information about amperage, voltage; KW, IP address, and other vital PDU information.
The operating temperature for the PDU41102 is 32°F to 131°F (0°C to 55°C).
There are 24 NEMA 5-20R outlets located on the front of the unit.
The PDU41102 comes with configurable mounting brackets allowing the PDU to be configured as 0U (vertical, under counter, and wall mount), 1U (horizontal, vertical, under counter, and wall mount), and 2U (horizontal and wall mount).
Yes, the PDU41102 provides immediate updates to the user about power events via email, SMS text, or SNMP traps
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to http://www.P65Warnings.ca.gov.