The digital display provides easy-to-read information about amperage, voltage; KW, IP address, and other vital PDU information.
The operating temperature for the PDU is 32°F to 140°F (0°C to 60°C).
There are 8 NEMA 5-15R outlets located on the front and 8 NEMA 5-15R outlets located on the back of the PDU.
The PDU comes with all necessary hardware to be installed in a 1U configuration in a rack.
Yes, it can receive automatic event notifications to provide users immediate updates about power events via email, SMS text, or SNMP traps.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.