The digital display provides easy-to-read information about amperage, voltage; KW, IP address, and other vital PDU information.
The operating temperature for the PDU41005 is 32°F to 131°F (0°C to 55°C).
There are 8 IEC-C20 C13outlets located on the front of the unit.
The PDU41005 comes with mounting brackets allowing the PDU to be installed in a rack or horizontally or vertically, under a counter or via wall mount.
Yes, the PDU41005 provides immediate updates to the user about power events via email, SMS text, or SNMP traps.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to http://www.P65Warnings.ca.gov.