The digital display provides easy-to-read information about amperage, voltage; KW, IP address, and other vital PDU information.
The operating temperature for the PDU41003 is 32°F to 113°F (0°C to 45°C).
There are 16 NEMA 5-20R outlets located on the front of the unit.
The PDU41003 comes with mounting brackets allowing the PDU to be installed in a rack or horizontally or vertically, under a counter or via wall mount.
Yes, the PDU41003 provides immediate updates to the user about power events via email, SMS text, or SNMP traps.
This product can expose you to chemicals including Styrene, which are known to the State of California to cause cancer, and Bisphenol A (BPA), which are known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.