The digital display provides easy-to-read information about amperage, voltage; KW, IP address, and other vital PDU information.
The operating temperature for the PDU31116 is 32°F to 140°F (0°C to 60°C).
There are 20 NEMA 5-15R outlets located on the front of the unit.
The PDU31116 comes with all necessary hardware to be installed in a 0U configuration (vertical, under a counter, and wall mount).
Yes, it can receive automatic event notifications to provide users immediate updates about power events via email, SMS text, or SNMP traps.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.