The digital display provides easy-to-read information about amperage, voltage; KW, IP address, and other vital PDU information.
The operating temperature for the PDU24007 is 32°F to 113°F (0°C to 45°C).
There are 16 IEC-C20 C13, two IEC-320 C19, and one NEMA L6-30R outlets located on the back of the unit.
The PDU24007 comes with all necessary hardware for horizontal rack installation.
No, the PDU24007 does not provide automatic event notifications.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.