The digital display provides easy-to-read information about amperage, voltage; KW, IP address, and other vital PDU information.
The operating temperature for the PDU24007 is 32°F to 113°F (0°C to 45°C).
There are eight IEC-C20 C13 and two IEC-320 C19 outlets located on the back of the unit.
The PDU24006 comes with all necessary hardware for horizontal rack installation.
No, the PDU24006 does not provide automatic event notifications.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.