The digital display provides easy-to-read information about amperage, voltage, KW, frequency, and hardware version.
The operating temperature for the PDU24004 is 32°F to 113°F (0°C to 45°C).
There are 12 IEC-320 C13 located on the back of the unit.
The PDU24004 comes with all necessary hardware for horizontal rack installation.
No, the PDU24004 does not provide automatic event notifications. If you need automatic event notifications, CyberPower offers several PDU's with this capability.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.