The digital display provides easy-to-read information about amperage, voltage, KW, frequency, and hardware version.
The operating temperature for the PDU24002 is 32°F to 113°F (0°C to 45°C).
There are 10 NEMA 5-20R outlets located on the back of the unit.
The PDU24002 comes with all necessary hardware for horizontal rack installation.
Yes, this unit includes an L5-20P to 5-20P adapter for versatile outlet connection.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.