The operating temperature for the PDU13101 is 23°F to 140°F (-5°C to 60°C).
There are 42 NEMA 5-20R outlets located on the front of the unit.
The PDU13101 comes with all necessary hardware for 0U vertical rack installation.
No, the PDU13101 does not provide automatic event notifications.
No, PDU’s do not provide surge protection. CyberPower offers a wide variety of surge protectors, including Rackbar Surge Protectors.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov