Run times vary based on the power required by connected devices. This system is estimated to run for 14.3 minutes at half load, 4.9 minutes for a full load. The LCD provides an estimated run time based on the required power usage during blackouts.
Yes, the OL5KRTHDL comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
Yes, all four outlets provide battery backup power and surge protection. Two outlets provide critical load protection to maximize the run time for critical equipment.
Yes, the OL5KRTHDL can support the optional BP144VL2U01 Extended Battery Module (EBM) expands runtime and up to ten EBMs can be connected in a daisy-chain to the UPS for more backup power.
Users can disable or enable the audible alarms from the basic set up via the LCD screen, navigate to audible alarm and then set to Mute on battery.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.