Yes, the CPS1615RMS provides 1800 joules of surge protection to prevent excess voltage from reaching sensitive electronics.
The operating temperature for the CPS1615RMS is 32°F to 95°F (0°C to 35°C).
There are six NEMA 5-15R outlets located on the front of the unit, and ten NEMA 5-15R outlets located on the rear of the unit.
The CPS1615RMS can be configured as 0U (vertical, under counter, and wall mount), 1U (horizontal, vertical, under counter, and wall mount).
The CPS1615RMS comes with LED indicator lights switch to let users know the unit is providing power and protection.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.