Run times vary based on the power required by connected devices. This UPS is estimated to run for 10 minutes at half load, 1.6 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.
Yes, the CP1500PFCRM1U comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
No, only four of the outlets provide battery backup power and surge protection, while two outlets only provide surge protection.
Yes, all CyberPower rackmount units come with the necessary hardware to mount the UPS. However, the unit does not have to be mounted to work. It can operate in most well-ventilated environments within 32 °F to 104 °F (0 °C to 40 °C).
Press the SETUP button for two seconds to enable or disable audible alarm. The MUTE icon will appear on the LCD display when audible alarm is disabled. Repeat steps to unmute the alarm.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.