G4 Instant
UVC-G4-INS
Compact, wide-angle, WiFi-connected camera with two-way audio.
Features
- For remote surveillance needs, this network camera is best suited
- Up to 2688 x 1512 resolution for surveillance in real-time
- CMOS sensor is cheaper as compare to CCD and consumes less power while producing better HD videos
- 2.80 mm maximum focal length with sharp output to help identify and locate the object with added efficiency
- f/1.6 maximum aperture for productive capturing according to focal length and lighting conditions
- Up to 20 ft of night vision
- 2K recording format for a lively video quality experience with maximum dependability
- Infrared night vision type efficiently detects infrared waves that are invisible to the naked eye
- Fixed lens type is set all the way open to its lowest F stop, and is common on small form factor cameras
- DC power source type for your network camera provides maximum energy feasibility and added surveillance productivity