Keep security systems up and running during power outages and never lose your peace of mind.
Protect sensitive televisions, projectors, audio equipment, satellites, and cable boxes from power surges and spikes.
Run times vary based on the power required by connected devices. This system is estimated run for 10.2 minutes at half load, 3.1 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.
Yes, all eight outlets provide battery backup power and surge protection. The CP1500PFCRM2U is also equipped with two widely spaced outlets to accommodate transformer-sized plugs without blocking other outlets.
Yes, the CP1500PFCRM2U comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
The CP1500PFCRM2U is ideal for applications, where space is at a premium. The 10.5" depth allows users to easily connect devices and improve cable management.
Press the mute button for two seconds to enable or disable audible alarm. The MUTE icon will appear on the LCD display when audible alarm is disabled.
This product can expose you to chemicals including Styrene, which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.