The auto-rotating, multi-function color LCD shows the UPS status: green is normal, yellow is a warning, red is a power failure, or fault notices. It provides UPS controls, event logs, and diagnostics.
Makes battery replacement fast and simple. The faceplate features side latches for easy removal, and captive screws can be loosened by hand to open the battery cover.
Individual outlets can be programmed, scheduled, or remote controlled to supply power to different devices.
This unit is equipped with eight NEMA 5-15R battery and surged protected outlets to keep your equipment protected from power surges and spikes.
Enables full integration with built-in power management and auto shutdown features on Windows, Linux, and VMware systems through a HID-compliant USB port and Serial port.
Enables remote management of up to 50 clients via a standard web browser, command line interface (CLI), or network management system (NMS) connection.
This system is estimated to run for 12.5 minutes at half load, 5 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.
Yes, this UPS can have up to 10 BP24VL2U01 extended battery modules connected to increase the run time.
Smart Battery Management improves and extends the functional life of a UPS battery and reduces excessive heat during work cycles by using a three-cycle charging process.
Yes, the UPS is generator compatible, ensuring a stable sine wave output (free of harmonics and distortion) without switching to battery mode when running on generator input power.
Users can disable or enable the audible alarms from the basic set up via the LCD screen, navigate to audible alarm and then set to Mute on battery.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to http://www.P65Warnings.ca.gov.