This unit is equipped with eight battery and surged protected outlets. Four outlets provide critical load protection to safeguard critical equipment.
Use Fast Charge Technology to quickly restore full backup power to a UPS system. They also extend runtime.
The LCD screen tilts and rotates to provide better view angles depending on how the UPS is mounted. Provides information for the UPS status, UPS setup control management, and testing options.
The pre-installed RMCARD205 network card enables remote management via a standard web browser, command line interface (CLI), or network management system (NMS) connection.
Integrated PowerPanel Cloud technology makes it easy to monitor power anywhere there is an internet connection to gain efficiencies and reduce IT resources.
Ensure seamless power to workstations and make certain you have time to safely shut down systems during a longer outage.
Keep smart devices connected and running during power outages and sags.
Protect mission-critical IT equipment and data centers from potential data loss and costly business interruptions.
This system is estimated to run for 16.1 minutes at half load, 6.3 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.
Yes, the PR2200RTXL2UACN accepts the BP48VP2U03 extended battery module to help increase the runtime of the UPS unit.
Yes, the PR2200RTXL2UACN comes with built-in cloud monitoring capabilities. It can also be paired PowerPanel Business (free download) that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
We do not recommend using the UPS to power sump pumps, laser printers, paper shredders, copiers, space heaters or other large electrical devices. The power demands of these devices may overload the unit and cause damage.
The audible alarm can be set to Mute on Battery. This is accomplished by going to the basic set up via the LCD Screen, navigate to audible alarm and then set to Mute on Battery.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.