The auto-rotating, multi-function color LCD shows the UPS status: green is normal, yellow is a warning, red is a power failure, or fault notices. It provides UPS controls, event logs, and diagnostics.
Ensure your Core Network Equipment stays powered and protected from surges and spikes.
Connect and protect storage systems to ensure your data never gets lost.
Protect mission-critical IT equipment and data centers from potential data loss and costly business interruptions.
This system is estimated to run for 8.5 minutes at half load, 2.7 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.
Yes, this UPS can have up to 10 BP48VL2U01 extended battery modules connected to increase the run time.
Smart Battery Management improves and extends the functional life of a UPS battery and reduces excessive heat during work cycles by using a three-cycle charging process.
Yes, the UPS is generator compatible, ensuring a stable sine wave output (free of harmonics and distortion) without switching to battery mode when running on generator input power.
Users can disable or enable the audible alarms from the basic set up via the LCD screen, navigate to audible alarm and then set to Mute on battery.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to http://www.P65Warnings.ca.gov.