The GCS1904H 4-Port 4K KVMP switch controls 4 PCs with one keyboard, mouse, and HDMI monitor. It supports 4K @ 60Hz, USB 2.0 peripheral sharing, and Video DynaSync™ technology to keep layouts consistent. Includes all cables for a quick, tidy setup.
Maximize Productivity with Seamless 4K Control
The IOGEAR GCS1904H is a high-performance 4-Port KVMP™ switch designed to streamline multi-computer workflows without sacrificing visual quality. Effortlessly control four PCs using a single 4K HDMI monitor, keyboard, and mouse, while sharing two USB 2.0 peripherals across all connected systems.
Space-Efficient Desktop Setup
This high-performance KVM switch grants you seamless control over four HDMI systems using a single monitor, keyboard, and mouse. By consolidating your setup and sharing two USB 2.0 peripherals, it eliminates cable chaos to create a truly refined, efficient workspace.
Four ways for GCS1904H Port switching. Pushbuttons on the front panel, Remote Port Selector, Hotkeys, and the Mouse wheel button - pick the option that best fits your needs.
1. Push Buttons
2. Remote Switch
3. Keyboard Hot Key
4. Mouse wheel
The KVM switch is designed to deliver exceptional visual performance, supporting 1080p@60, 4K@60, and up to 5120×1440@60.
Control/share two USB 2.0 peripherals between two computers at up to 480 Mbps data transfer speed with plug-n-play support. Attach even more peripherals by adding a USB 2.0 Hub. (Sold Separately)