Dual Vertical Monitor Stand, Heavy-Duty Freestanding Mount for 13–38" Flat, Curved & Ultrawide Screens, Max Load up to 26.5 lbs(each), 31.6" Height Adjustable Pole, Full Motion Flexibility, Quick-Release VESA, Cable Management, VESA Plate 75x75mm,100x100mm
Sturdily holds two monitors in a stacked top-and-bottom configuration, supporting up to 26.5 lbs (12 kg) per screen - ideal for heavier ultrawide and curved displays
Works seamlessly with 13" to 38" flat, curved, and ultrawide monitors. Supports VESA 75×75mm and 100×100mm mounting patterns, Ensure you use the VESA screws that came your screen or TV as this product does not include all screw sizes
Features an impressive 31.6" (805 mm) height-adjustable pole, providing maximum flexibility for vertical stacking and ergonomic viewing alignment
Each monitor can be adjusted independently, supporting ±35° tilt, ±90° rotation, and 360° full rotation. It also supports portrait and landscape modes, allowing you to fine-tune the viewing angle and improve comfort and work efficiency
Detachable VESA plates make installation fast, simple, and tool-friendly - saving time during setup or screen swaps
Setup a stacked monitor setup or remove the top pole for a single monitor setup with the lower pole only to improve aesthetics
Balanced 3 point stand design for increased sturdiness
Built-in cable channels keep wires neatly tucked away for a clean, organized, and professional workspace