Dual Vertical Monitor Stand, Fits 13–38" Flat, Curved & Ultrawide Screens, Max Load up to 26.5 lbs, 31.5" Height Adjustable Pole, Full Motion Flexibility, Quick-Release VESA, Cable Management, C-clamp and Grommet Mounting Base, VESA Plate 75x75mm,100x100mm
Engineered to support two monitors up to 26.5 lbs (12 kg) each, this rugged mount easily handles flat, curved, and ultrawide displays—even in demanding professional environments
Compatible with a wide range of screens from 13" to 38". Supports both VESA 75×75mm and 100×100mm mounting standards for universal fit. Ensure you use the VESA screws that came your screen or TV as this product does not include all screw sizes
A robust 31.5" (802 mm) vertical pole provides ample height for flexible top-and-bottom stacking. Fine-tune each monitor’s position for an ergonomic viewing angle
Each monitor can be adjusted independently, supporting ±35° tilt, ±90° swivel, and 360° full rotation. It also supports portrait and landscape modes, allowing you to fine-tune the viewing angle and improve comfort and work efficiency
Detachable VESA plates make installation fast, simple, and tool-friendly - saving time during setup or screen swaps
Setup a stacked monitor setup or remove the top pole for a single monitor setup with the lower pole only to improve aesthetics
View content in portrait or landscape mode with monitor rotation
Built-in cable channels keep wires neatly tucked away for a clean, organized, and professional workspace
The C-clamp/grommet design enables vertical monitor stacking, delivering a compact, space-saving workstation setup
Desk Requirements: For desk between 0.4"-3.4" (10mm-88mm) thick with 3.5" (90mm) depth
Mount Footprint: C-Clamp mount takes up 3.93" x 4.3" (100mm x 110mm) of your desk space
Desk Requirements: For desk under 2.9" (75mm) thick with hole size between 0.4"-2.3" (10mm-60mm)
Mount Footprint: Grommet mount takes up 3.93" x 3.93" (100mm x 100mm) of your desk space