Designed to support most 17"–43" flat, curved, and ultrawide screens, this versatile rolling stand combines mobility, stability, and ergonomic flexibility. It supports displays weighing up to 22 lbs (10 kg) and features a durable mechanical spring arm for smooth height and angle adjustments. The quick-release VESA plate allows for easy installation and removal, while integrated cable management keeps cables organized and clutter-free. Built with a heavy-duty base for enhanced stability, this stand is compatible with VESA patterns 75×75 mm, 100×100 mm, 200×100 mm, and 200×200 mm—making it ideal for home, office, or presentation use
Supports a wide range of 17"–43" flat, curved, and ultrawide monitors or TVs weighing up to 22 lbs (10 kg)
Compatible with VESA mounting patterns 75×75 mm, 100×100 mm, 200×100 mm, and 200×200 mm, making it suitable for most modern displays
Note: Please use the VESA screws provided with your monitor or TV, as not all screw sizes are included
Equipped with a premium mechanical spring arm that allows smooth and precise height adjustment from 37.6" to 45.4" (954–1154 mm). The extendable arm, combined with vertical tilt and full portrait or landscape rotation, enables effortless positioning for seated, standing, or reclining use – ideal for touch-screen interaction and ergonomic comfort
Features a solid 23.1 lb (10.5 kg) weighted base that provides exceptional stability and balance, even during frequent adjustments
Equipped with low-profile, high-quality casters that glide effortlessly across wood, Marble, tile, Vinyl, laminate, and other hard floor surfaces, allowing easy repositioning without scratching or disruption
Detachable VESA plates make installation fast, simple, and tool-friendly - saving time during setup or screen swaps
The heavy-duty monitor tilt assembly features an adjustable tension bolt that can be tightened to add extra friction, providing stable, reliable support and maintaining your chosen viewing angle during use
Built-in cable channels keep wires neatly tucked away for a clean, organized, and professional workspace
Transform any room by mounting a monitor or TV for work, learning, or entertainment. Ideal for use in bedrooms, living rooms, kitchens, bathrooms, garages, offices, meeting spaces, or entryways – providing a flexible and engaging viewing experience wherever it’s needed