Experience effortless ergonomics with the Single 17"–40" Ultrawide 3-Segment Easel Monitor Arm. Built from high-strength aluminum, this sleek pneumatic-assisted stand supports monitors up to 24.2 lbs and delivers smooth height adjustment with full-motion tilt, swivel, and rotation. The 3-segment design offers extended reach and precise positioning, while integrated USB-C and USB-A ports add convenient connectivity. C-Clamp, Grommet, VESA Pattern 75x75mm, 100x100mm, 200x100mm, 200x200mm. It’s the ideal upgrade for ultrawide users seeking style, stability, and versatile adjustability in any workspace
From curved ultrawide screens to high-resolution flat panel displays, this stand supports monitors from 17 inches to 40 inches, with a maximum load capacity of 24.2 pounds (11 kg), providing stable performance. It is compatible with VESA standards of 75x75mm, 100x100mm, 200x100mm, and 200x200mm, making installation easy and convenient. Ensure you use the VESA screws that came your screen or TV as this product does not include all screw sizes
The innovative 3-segment horizontal arm slips into tight setups and corner workstations with ease, giving you premium adjustability without sacrificing desk room
Quick-release VESA plate makes monitor installation simple, fast, and secure —saving time during setup or screen swaps
The heavy-duty monitor tilt assembly features an adjustable tension bolt that can be tightened to add extra friction, providing stable, reliable support and maintaining your chosen viewing angle during use
Integrated cable covers route wires neatly out of sight, giving you a clean, minimalist aesthetic that keeps your workstation looking as sharp as it performs
Stay connected without reaching under your desk—two integrated USB extension ports (USB-C and USB-A) bring charging and device access right to the front of your workstation
Enjoy smooth, spring-assisted height adjustment from 9.8" to 19.7"—plus full-motion tilt, swivel, and rotation—so you can finally create a viewing angle that supports all-day comfort and healthier posture
Dial in the perfect angle with +60°/–60° tilt, 180° swivel, and 360° rotation, unlocking seamless transitions for multitasking, content creation, and immersive viewing
With a footprint of just 4.7 × 3.7 in, this metal base delivers incredible stability while freeing up your desk for what matters most
Flexible C-clamp and Grommet mounting options ensure a perfect fit for any workspace
Desk Requirements: For desk between 0.39"-3.14" (10mm-80mm) thick with 1.9" (49mm) depth
Desk Requirements: For desk between 0.39"-1.37" (10mm-35mm) thick with hole size between 0.39"-2.3" (10mm-60mm)