The ViewSonic® LDE163G-182 is a 163" all-in-one Direct View LED (dvLED) display. It’s part of our LDE Series, designed to deliver outstanding price-performance and simplified dvLED technology. This line is perfect for schools and businesses seeking a high-impact solution that maximizes their investment. The LDE163G-182 features an innovative, fully integrated All-in-One design with a simplified OS. Everything you need is built directly into the cabinets, which allows for easier installation and operation. The complete solution ships together and can be ordered with a single SKU, making setup a breeze. This display is also built to last. It uses durable Glue-on-Board technology with an IP54 dust and moisture rating and an IK06 impact rating. You can confidently use it in busy lobbies, classrooms, or conference rooms. With 600-nit brightness and a 6,500:1 contrast ratio, it delivers a vivid, exceptional viewing experience, representing a premier value in large-format displays.
Our true all-in-one design simplifies setup. All essential systems, including power, controls, and image stitching, are built directly into the cabinet. This integrated approach provides a clean, seamless look with a maximized screen-to-body ratio, making installation and operation incredibly straightforward.
Glue-on-Board (GOB) technology protects the LEDs from daily wear and tear. Its IP54 and IK06 ratings ensure resistance to bumps, dust, and moisture, making these displays ideal for busy public spaces like auditoriums and lobbies.
Our Simplified OS is built to streamline setup and operation. It's a true plug-and-play solution right out of the box, letting you go from power-on to stunning visuals in seconds. This intentionally simple design ensures reliable performance focused purely on delivering your high-impact content.
Our displays are Q-SYS certified and designed to work seamlessly with leading Pro AV control platforms like Crestron, Extron, and AMX. This ensures the display is easy to deploy and manage within your existing AV ecosystem, streamlining centralized control over key functions like power, volume, and input sources.
HDMI CEC functionality allows for simplified operation with automatic device coordination.
Our user-friendly design prioritizes easy maintenance. If a module ever needs service, our hot-swappable front LED modules and an included suction tool allow for effortless replacement. This means minimal downtime for you.
We also include calibrated spare tiles with every dvLED display purchase.
Need a display that meets U.S. government purchasing guidelines? We’ve got you covered. Choose from select TAA-compliant dvLED models designed for your public sector spaces.
• LDS138-151-TAA
• LDE136G-152-TAA
• LDE163G-182-TAA
• LDM136-151-TAA
• LDM163-182-TAA
• LDM231-251-TAA
Contact your ViewSonic representative today to find your perfect solution.
Featuring a long lifespan, this professional-grade commercial display is designed for reliable use 24 hours a day, 7 days a week.
We've engineered this display to be surprisingly light. Thanks to its simplified all-in-one design and modern, lightweight materials, it's much easier to handle. This makes the installation process smoother and puts less strain on your walls.