Meet MX Master 3S – an iconic mouse remastered. Feel every moment of your workflow with even more precision, tactility, and performance, thanks to Quiet Clicks and an 8,000 DPI track-on-glass* sensor.
*4 mm minimum glass thickness.
Introducing Quiet Clicks – create, make and do with the same click feel, but less noise. Quiet Clicks deliver satisfying, soft tactile feedback with 90% less click noise*. Add that to a remarkably quiet MagSpeed electromagnetic scroll wheel for a high performance experience with zero distraction.*Compared to MX Master 3, MX Master 3S has 90% less Sound Power Level left and right click, measured at 1m.
MX Master 3S is outfitted with our most accurate sensor ever, with next-gen precision and responsiveness. The 8,000 DPI optical sensor tracks virtually anywhere – even on glass*. You can adjust your tracking sensitivity in Logi Options+** and set the right level for your workflow and monitor resolution.*4 mm minimum glass thickness., **Available on Windows and macOS at logitech.com/optionsplus
MagSpeed Electromagnetic scrolling is precise enough to stop on a pixel and quick enough to scroll 1,000 lines per second. Oh, and it’s nearly silent. The wheel’s machined steel gives it a premium tactility and enough weight to offer a dynamic inertia you feel – but don’t hear.
Do more with your mice with Logi Options+*. Work across devices and operating systems using Flow, customize individual buttons, set tracking speed, use predefined app-specific customizations and Smart Actions to optimize nearly every aspect of your workflow.*Available on Windows and macOS at logitech.com/optionsplus
MX Master 3S is fully customizable in virtually every app you use with Logi Options+. You’ll work faster with predefined customizations optimized for your favorite apps such as Adobe Photoshop, Adobe Premiere Pro, Final Cut Pro, Google Chrome, Safari, Zoom, and Microsoft Teams, Word, Excel, PowerPoint, and Edge.
Logi Options+ lets you flow between computers by simply moving your cursor to the edge of the screen. Your MX keyboard follows your MX Master 3S and lets your workstream flow between Windows and macOS*. Effortlessly transfer text, images, and files between computers – just copy on one and paste to the other.*Requires Logi Options+ app available on Windows and macOS at logitech.com/optionsplus
MX Master 3S stays powered for up to 70 days on a full charge – and gets three hours of use from a one-minute quick charge*.*Battery life may vary based on user and computing conditions.
Work comfortably with an ergonomic silhouette crafted to support your palm and fingers. Textured surfaces provide a confident grip for total control. The unique tilt angle of MX Master 3S positions your arm in a more natural posture for better comfort. Optimally placed thumb controls are positioned for quick, intuitive access and fast navigation. The side scroll wheel follows the natural movement of the thumb for fluid and intuitive horizontal navigation.