Explore immersive worlds and create content with the Gamer Supreme Liquid Cool Desktop Computer from CyberPowerPC. Equipped with high-end gaming-focused components, the Gamer Supreme enables you to play games, design, edit, and more with ease.
At the heart of the Gamer Supreme is a liquid cooled AMD Ryzen 7 7800X3D 8-Core processor that can deliver intense gaming and video rendering performance. This system also includes 32GB of DDR5-6000 RAM, with support for up to 192GB that can be installed across four DIMM slots. Build a large library of games with a 1TB M.2 PCIe 4.0 NVMe SSD, which decreases program load times for demanding applications and games. The NVIDIA GeForce RTX 5070 graphics card, backed by 12GB of GDDR7 VRAM, delivers rich, responsive visuals with ray tracing and AI features. Connect peripherals such as the included RGB keyboard and mouse to the USB-A 2.0 ports while reserving the 3.2 Gen 1 ports for up to 5 Gb/s compatible devices. Wi-Fi 6 (802.11ax) support and a Gigabit Ethernet port provide you with fast connections to compatible network devices. Windows 11 Home is preinstalled.
High PerformanceDesigned
for gamers and enthusiasts, the AMD Ryzen 7 7800X3D 8-Core processor powers demanding applications with a max boost speed of 5 GHz. Equipped with 96MB of cache, it can help to boost the performance of 1080p games.
NVIDIA 50-Series Graphics
The NVIDIA GeForce RTX 5070 graphics card delivers enhanced visuals and performance with fifth gen Tensor Cores, Streaming Multiprocessors, and 4th Gen Ray Tracing Cores. AI-driven features help to increase frame rates, reduce latency, and boost realism for immersive visuals. The card includes three DisplayPort 2.1b connectors and one HDMI 2.1b port.
7.1-Channel Audio
Three 3.5mm audio jacks provide you with enhanced audio input and output, giving you support for 7.1-channel HD audio, immersing you deeper into your favorite games or media.
Customizable Lighting
The Gamer Supreme includes an Amethyst 360M white mid-tower case with customizable RGB lighting, allowing you to add personal flair to your system, turning it into the centerpiece of your gaming room.
Windows 11 Home
Microsoft simplified the design and user experience with Windows 11. It has a modern, clean design with a new Start Menu position. Snap Layouts, Groups, and Desktops allow you to multitask with ease. Microsoft has also integrated some of their apps, such as Microsoft Teams. The redesigned Microsoft Store makes it easier to look for supported apps.