Superb picture quality with Ultra HD resolution
Stun clients, customers, and partners with crisp, UHD resolution. Paired with a wide viewing angle, UL3Q stands out in any space.
High performance with LG webOS 6.1
LG webOS 6.1 is available on the UL3Q series for smooth execution of multiple tasks. The LG webOS smart signage platform enhances user experience with an intuitive GUI .
Easy installation with uniform bezel design
The UL3Q series features perfectly balanced horizontal and vertical bezels, creating a visually harmonious display solution. Its specialized design simplifies installation in retail environments while delivering a truly immersive viewing experience. The sophisticated, symmetrical bezels enhance the aesthetic appeal of any space, transforming ordinary displays into elegant focal points.
Adaptive viewing experience
Experience enhanced flexibility with the UL3Q's innovative Face Up/Down tilt support. Whether mounted high or low, each display can adjusted to better meet viewers at eye level, promoting maximum engagement regardless of installation height. This versatility optimizes both spatial efficiency and visual comfort, delivering clear information from various viewing angles.
Remote monitoring and control
This web-based monitoring solution is user-friendly and allows the user to be at ease. It enables the user to have full access anywhere at anytime from their mobile phone & PC under network-accessible environment while having access to both current and past data. It allows the user to monitor the unit, make adjustments and control the unit remotely in real time.
Built-in brightness sensor
The UL3Q's front-mounted sensor automatically adjusts brightness to match various lighting conditions, helping to optimize viewing quality and energy efficiency without manual intervention. This adaptive feature helps maintain consistent display performance while supporting power savings, delivering improved visual experience that responds to environmental changes.
Advanced security architecture
The UL3Q incorporates LG’s Enhanced Kernel Protection (EKP) technology, safeguarding critical data from unauthorized access and potential security threats. This commitment to information security is validated by the ISO/IEC 15408 Common Criteria EAL2 certification, providing businesses with the confidence that their sensitive content and operations remain protected in today’s challenging
security landscape.
LG ConnectedCare
Maintenance is easy and fast with the optional LG ConnectedCare* service, a cloud service solution provided by LG. It remotely manages the status of displays in client workplaces for fault diagnosis and remote-control services, supporting the stable operation of clients' businesses.
Award-winning sustainability*
The UL3Q series embodies LG Display’s ESG commitment: “Better Life for All.” This company-wide dedication to environmental responsibility has earned the prestigious 2025 EcoVadis Platinum medal, placing us among the top 1% of global companies for sustainability excellence.
EPEAT Registered
The Electronic Product Environmental Assessment Tool (EPEAT) is a method for several layers of customers to evaluate the effect of a product on the environment. UL3Q is EPEAT Bronze-certified* display which means that it meets all the required criteria in Computers and Displays category.