Full HD Wireless HDMI Extender Kit with IR - Stream Full HD 1080p video up to 492ft (150m) over 5G wireless technology, IR Control, HDMI Loop Out, Low Latency, Dual Antennas, Up to 1x4, the additional receiver unit (Par# CE-H3WE21-S1) sold separately
Stream Full HD 1080p video up to 492ft (150m), eliminating the need for long HDMI cables and complex wiring setups; Support PCM 2CH Stereo audio
*Note: Actual distance may vary depending on walls, partitions, and interference
Utilizes advanced 5G wireless technology for smooth, stable, and low latency video streaming — ideal for business presentations, movie nights, or gaming
Equipped with 2 Transmitters and 2 Receivers (2T2R) for improved upload/download speeds, superior signal quality, and resistance to interference
Extend/distribute HDMI signals to up to four displays and one local monitor simultaneously. To meet your multi-screen configuration needs, an additional receiver unit (Par# CE-H3WE21-S1) is available separately
Control your Blu-ray player, streaming stick, or other HDMI source device from the receiver location with the included IR pass through feature
A standard wireless HDMI extender kit includes one transmitter and one receiver, which are pre-paired before shipment. Under normal circumstances, no additional pairing is required. If the transmitter and receiver fail to pair automatically, refer to the instructions to pair both devices manually
Comes with two 5dBi antennas, one HDMI video input port, one HDMI loop-out, one 3.5mm IR blaster output port, one Micro USB for FW update , one DC 5V/2A power jack, one Power On/Off switch
Comes with two 5dBi antennas, one HDMI video output, one DC 5V/2A power jack, one Power On/Off switch
Monitor your content on a local display while simultaneously transmitting to a remote screen - ideal for setups where you need a preview screen, such as presentation centers, boardrooms/meeting rooms, classrooms, trade shows, and conference centers
No drivers, apps, or network configuration required. Simply connect your HDMI source, power it up, and start streaming; The sturdy metal enclosure not only provides durability but also minimizes EMI/RFI noise interference for a smoother, uninterrupted experience