HDMI Over IP Extender with IR– 492ft (150m) - RX, Full HD 1080p Transmission with IR Control, Audio Extraction, and One-to-Many Support; A high-performance HDMI Over IP Extender designed for long-distance signal transmission up to 492ft (150m) via standard Cat5e/6 network cables. Ideal for digital signage, education, broadcasting, and commercial AV systems, the additional receiver for Part# CE-H3IP01-S1 kit
Extend 1080p HDMI video and audio signals up to 492 feet over standard Cat5e/6 network cables with exceptional clarity and stability
Delivers crisp, vivid visuals with smooth frame rates — perfect for presentations, signage, and multimedia playback
Easily expand your video distribution using standard unmanaged Gigabit network switches to create One-to-Many Configuration. One transmitter can connect to up to 253 receivers (the additional receiver for Part# CE-H3IP01-S1 kit), ensuring a flexible and future-ready solution
Note: This additional RX (part# CE-H3IP11-S1) must be used with the Kit (part# CE-H3IP01-S1)
Supports stereo audio through HDMI and features 3.5mm output jacks on both transmitter and receiver for PCM 2CH audio extraction
Easily control your source device from the receiver location with integrated IR pass-through support
Designed for flexible IP-based installations. Connect one transmitter to up to 253 receivers across your network
The plug-and-play design requires no drivers or software. Durable and mountable metal housing with ESD protection ensures reliable long-term performance