IOGEAR's True Universal Secure KVM (Keyboard, Video, Mouse) switches, with NIAP Protection Profile for Peripheral Sharing Device (PP4.0) certification, offer top-tier security for managing multiple computers, including dual-head setups. These KVMs prevent data leakage and unauthorized access, crucial for sensitive environments. Beyond broad operating system compatibility, they feature a specialized port design that supports both HDMI and DisplayPort inputs, providing unmatched flexibility for connecting diverse systems to two monitors. PP4.0 compliance ensures rigorous security features: isolated data paths, unidirectional data flow, anti-tampering, and strict peripheral filtering (e.g., only keyboards and mice). This robust security, combined with dual-screen universal connectivity via adaptable video ports, provides a highly protected and efficient solution for diverse, classified computing environments.
IOGEAR secure KVM switches comply with NIAP PP v4.0 security certification meeting the latest security requirements from the U.S. government. The secure KVM also meets with the Common Criterial Compliance as part of the international Common Criteria Recognition Arrangement. The unit also meets with all TAA-compliant guidelines.
IOGEAR Secure KVM switches control and isolate data flow between the console device and the connected computers preventing any data transfer between the connected computers. Data channel isolation prevents data leakage between connected computers via isolated channel per port and unidirectional data flow ensures unidirectional data flow between the console devices and the selected computer. The secure KVM switch supports analog audio via speakers only.
IOGEAR secure KVM switch hardware security is comprised of tamper-evident seals, active chassis intrusion detection, and tamper-proof hardware. Compliance with NIAP Protection Profile v4.0 certifies that non-approved USB peripherals will be rejected and cannot be connected to the secure KVM switch, providing high-level security, protection and data safekeeping.
With the combination of physical and software security, secure KVM switches offer secure isolation to prevent internal and external access to individual system with authorization while consolidating multiple workstations with varying security classification levels.
The secure KVM switch supports a dual view display and exceptional 4K Ultra-HD resolutions up to 5120×2880 @60Hz.
IOGEAR Secure KVM Remote Port Selector (TAA-Compliant) enables users to securely select and switch between systems with an optional external remote port selector that provides full operator control for an optimized user experience. Easily switch between 2, 4, or 8 computer systems via the wired port selector to your secure KVM switch and use indicator lights to know which system is currently selected on the console.
The push switch ensures deliberate power engagement, preventing accidental cycling. The screw-locking power connector provides a robust and secure physical connection, virtually eliminating accidental disconnections from movement or vibration. This combination ensures continuous power supply and stable operation in demanding environments.
IOGEAR secure KVM switches provide a physical barrier that protects sensitive networks and assets from public internet exposure, granting access only to authorized users. Moreover, these KVM switches can filter or block USB ports on servers and desktop computers, ensuring that data integrity remains uncompromised. Originally designed for military and federal intelligence agencies, secure KVM switches are now utilized by various organizations, including the FBI, CIA, NSA, Department of Defense, federal departments, state and local utilities, financial institutions, healthcare organizations, law firms, defense industries, laboratories, and more.