Acer Chromebox Enterprise CXI5

Acer Chromebox Enterprise CXI5
The new Acer Chromebox Enterprise CXI5 comes with even more performance & features. It’s easy to set up for multi-displays, has integrated malware protection, and offers a variety of premium features from Google right out of the box.
intel-vpro
12th Intel Core i3i5i7
Google ChromeOS Horizontal Full Colour RGB w_ Transparent background
Wireless Connection_Wi-Fi 6E
Chrome_Enterprise_Upgrade-1

Faster Processing

With Intel vPro® and up to a 12th Gen Intel® Core™ i7 processor1, you can enjoy a performance improvement of up to 20% over previous generations to better deal with your everyday tasks.

2022_Chromebox_CXI5_Moli_KSP1_5000x2800-3

Ultra-Quick Data Transfer

This Chromebox comes with four USB 3.2 Gen 2 Type-A and two full-function USB 4 Gen 3 Type-C ports, providing you with the newest and fastest USB technology for up to 40 Gbps transfer speeds.

2022_Chromebox_CXI5_Moli_KSP2_5000x2800-3

Ports on Display

The full-function USB Type-C and dual HDMI 2.1 ports allow you to display your content on up to four external displays. Configurations that include an extra HDMI or DP port are also available.

2022_Chromebox_CXI5_Moli_KSP3_5000x2800-3

Fully Connected

This Chromebox boasts features such as Wi-Fi 6E and an RJ45 2.5G Gigabit Ethernet (2.5GbE) port2 that provide you with a quick and stable network connection.

2022_Chromebox_CXI5_Moli_KSP4_5000x2800-3

Maximize Your Space

The compact, fitted design allows for numerous placement possibilities. And with a VESA mount kit, you can put this Chromebox just about anywhere.

2022_Chromebox_CXI5_Moli_KSP5_5000x2800-3

Chrome Enterprise Upgrade

Chrome Enterprise simplifies the way you run your business. Cut costs, simplify operations, reduce security risks, and greatly lower required IT resources by being able to deploy, update and manage all your devices at any scale.

2022_Chromebox_CXI5_Moli_KSP6_Enterprise_5000x2800-1

1  Specifications may vary depending on model and/or region.

2  Only Intel ® Core™ i7 models will feature a 2.5GbE port. Other models will feature a 1.0GbE port.