PREDATOR
HELIOS 18 AI

POWER BEYOND THE HORIZON

PREDATOR HELIOS 18 AI
In a city of endless lights and relentless pace, the Predator Helios 18 AI rises as a weapon forged for those who dare to go beyond. Armed with up to an Intel ® Core™ Ultra 9 processor, a mesmerizing 4K Mini LED display, and GeForce RTX™ 5090 Laptop GPU, this machine doesn’t just react—it anticipates.
logo_windowns 11-38
logo_intel_ultra_i9-4
logo-GeForce-RTX-AI-6
logo-acer-aeroblade-6th-gen-1
logo-magkey-4-0
logo-xbox-pc-game-pass-wh-2

DESKTOP-LEVEL PERFORMANCE, ANYWHERE.

Get legendary gaming performance with the Intel® Core™ Ultra 9 processor, delivering ultra-smooth gameplay and future-ready AI. Offload tasks like background removal and audio optimization to the NPU for seamless streaming, while Intel® Application Optimization™ enhances performance on classic titles.

 

Windows 11 Home

Operating System

Up to Intel®

CORE™ ULTRA 9

Processor 275HX

Up to

24 CORES

8P + 16E

Up to

5.4GHZ

Max Turbo Freq.

predator-helios-18-ai-vantage-arx-agw-cpu

GAME CHANGER

Powered by NVIDIA Blackwell, GeForce RTX™ 50 Series Laptop GPUs bring game-changing AI capabilities to gamers and creators. Multiply performance with NVIDIA DLSS 4, generate images at unprecedented speed, and unleash your creativity with NVIDIA Studio.

Up to NVIDIA®

GEFORCE RTX™ 5090

Laptop GPU 24GB GDDR7
(1824 AI TOPS)

Up to

175W MGP

with Dynamic Boost

NVIDIA®

Advanced Optimus

Equipped

 

5TH GEN TENSOR CORES

Max AI Performance
with FP4 & DLSS 4

predator-helios-neo-16-ai-macan-arx-agw-rtx50
SUPREME SPEED. SUPERIOR VISUALS. POWERED BY AI.

DLSS is a revolutionary suite of neural rendering technologies that uses AI to boost FPS, reduce latency, and improve image quality. The latest breakthrough, DLSS 4, brings new Multi Frame Generation and enhanced Ray Reconstruction and Super Resolution, powered by GeForce RTX™ 50 Series GPUs and fifth-generation Tensor Cores. DLSS on GeForce RTX is the best way to play, backed by an NVIDIA AI supercomputer in the cloud constantly improving your PC’s gaming capabilities.

GAME-CHANGING REALISM

The NVIDIA Blackwell architecture unlocks the game-changing realism of full ray tracing. Experience cinematic quality visuals at unprecedented speed powered by GeForce RTX 50 Series with fourth-gen RT Cores and breakthrough neural rendering technologies accelerated with fifth-gen Tensor Cores.

COMPETE AT WARP SPEED

Reflex technologies optimize the graphics pipeline for ultimate responsiveness, providing faster target acquisition, quicker reaction times, and improved aim precision in competitive games. Reflex 2 introduces Frame Warp, which further reduces latency based on the game’s latest mouse input.

NVIDIA POWERS THE WORLD’S AI. AND YOURS.

Upgrade to advanced AI with NVIDIA GeForce RTX™ GPUs and accelerate your gaming, creating, productivity, and development. Thanks to built-in AI processors, you get world-leading AI technology powering your Windows PC.

OPTIMIZED POWER AND PERFORMANCE

Max-Q is designed from the ground up for maximum efficiency, delivering a massive leap in performance and battery life.

SEE IT ALL, IN UNCOMPROMISING DETAIL

With up to an 18.0" Mini LED display that delivers stunning visuals with HDR brilliance and a peak brightness of 1000 nits, every scene comes to life, bringing deeper contrasts and sharper details.

Up to 16:10

MINI LED 4K

WQXGA

Up to

120Hz

Refresh Rate

Brilliant

DCI-P3 100%

Wide Color Gamut

Equipped with

NVIDIA® G-SYNC®

Technology

predator-helios-18-ai-vantage-arx-agw-display

6TH GEN AEROBLADE 3D FAN TECHNOLOGY

Engineered for maximum cooling, the 6th Gen AeroBlade 3D Fan features ultra-thin, responsive metal blades that rise and adapt at high speeds, increasing airflow efficiency by 20%!

World’s Thinnest

0.05MM

Fan Blades

Packed for Performance

100 RAZOR-SHARP BLADES

Optimization

Enhanced Efficiency

20% INCREASE

In Airflow

Dynamically Adjusting

ADAPTIVE BLADES

predator-helios-18-ai-vantage-arx-agw-rtx-6thGenAeroBlade

PRECISION BEYOND THE MECHANICAL

MagKey 4.0 redefines control with pinpoint precision. These next-gen mechanical switches activate through magnetic actuation, delivering keystrokes that are not only fast but meticulously accurate.

Eight Total Keys

SWAPPABLE WASD & ARROW KEYS

Tailored for Gamers

Next-Gen Feedback

TACTILE, MECHANICAL PRESS

Optimization

Precision Control

0.3MM KEY TRAVEL

Optimal Trigger Range

predator-helios-18-ai-vantage-arx-agw-magkey4-0

PREDATOR VOX: SIX SPEAKER AUDIO IMMERSION

Predator Vox is a patented speaker system built for high-fidelity nearfield audio which enhances directionality, clarity, and immersive range.

predator-helios-18-ai-vantage-arx-(agw)-predator-vox
PATENTED TUBE DESIGN

Internal channels stabilize waveform output to reduce muddiness, keeping sound sharp and distortion-free at higher volumes.

DEDICATED BASS AND TREBLE

A 2-way speaker setup separates bass and treble frequencies for cleaner projection and richer, full-spectrum sound.

WIDE AND CLEAR STAGE

Covers more horizontal space than typical laptop speakers, helping you locate enemies and track movement with sharper directional audio.

CONTROL WITH PREDATORSENSE AND EXPERIENCE ZONE

PredatorSense gives you real-time control over system performance—adjust performance modes, manage fan speeds, and customize RGB lighting with precision. In the Experience Zone, tap into AI-powered features like PurifiedView for automatic framing and Acer PurifiedVoice 2.0 for enhanced voice clarity.

predator-agw-predatorsense
ACER PROCAM

Acer ProCam automatically recognizes gameplay highlights and records those moments.

ACER PURIFIEDVIEW

Experience automatic framing, advanced background blur, and gaze correction for AI-enhanced video calls, while Acer TNR steps in for sharper images in low light.

ACER PURIFIEDVOICE 2.0

Utilizing AI algorithms and a 3rd mic to identify and suppress unwanted background noise, Acer PurifiedVoice 2.0 delivers distraction-free audio for more engaging communication experiences.

DUAL-MODE DISPLAY

Switch seamlessly between 4K at 120Hz for sharp visuals or FHD at 240Hz for ultra-smooth gameplay. Tailor your display to your needs with a simple toggle, combining precision and performance in one screen.

predator-helios-18-ai-vantage-arx-agw-display-dual-mode

UNBOUND SPEED AND CONNECTION

Unleash the future with Wi-Fi 7 and Thunderbolt™ 5 for ultra-fast, low-latency gaming, seamless streaming, and instant data transfer. Connect multiple 4K displays, handle high-speed downloads, and power peripherals without a hitch, wired or wireless.

Bidirectional bandwidth

THUNDERBOLT™ 5 UP TO 80 GBPS

2x Faster vs. Thunderbolt™ 4 tech.

Bandwidth Boost up to

THUNDERBOLT™ 5 UP TO 120 GBPS

With 40 Gbps for downstream

Ultra Speed

WI-FI 7 WITH UP TO 4.8X FASTER SPEEDS

Low-Latency Connection

Next-Gen Network

WI-FI 7 WITH WIDER CHANNELS

Smooth, Uninterrupted Gameplay

predator-helios-18-ai-vantage-arx-agw-wifi7

IMMERSE YOURSELF IN LIGHT AND POWER

This isn’t just a machine—it’s an experience of light and color, transforming the way you interact with every command. The atmosphere shifts with you, creating an immersive world of control.

predator-helios-18-ai-vantage-arx-agw-rgb
MILKYWAY RGB DYNAMIC LIGHTING

A mesmerizing trail of dynamic light flows across the rear, adding a futuristic glow to your setup.

COVER LOGO ILLUMINATION

The iconic logo burns bright, a symbol of power, pulsing with energy as it mirrors every moment of action.

PER-KEY RGB LIGHTING

Customizable per-key RGB lighting makes each keystroke shine, personalizing your keyboard to your style.

INFINITERING L-SHAPE AND PALM REST LIGHTING

A soft, dynamic glow wraps the palm rest and L-frame, drawing you deeper into the action with subtle elegance.

OPTIMIZE WITH INTEL® APPLICATION OPTIMIZATION

Experience constant evolution with Intel® Application Optimization™. AI-driven updates fine-tune your system’s performance, giving you the upper hand in select titles. Intel® APO ensures smoother gameplay, less latency, and automatic enhancements for the games that matter most.

predator-helios-18-ai-vantage-arx-agw-app-optimization

DISCOVER YOUR NEXT FAVORITE GAME

Play hundreds of PC games with your new Acer Predator Windows 11 PC and three months of PC Game Pass, including EA Play. With new games added all the time, there’s always something new to play.

predator-pc-gamepass-1
This product is not designed for cryptocurrency mining uses. Damages to your product arising from cryptocurrency mining or related activities are excluded from your product’s warranty.

The terms HDMI and HDMI High-Definition Multimedia Interface and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.

Intel® technologies’ features and benefits depend on system configuration and may require enabled hardware, software, or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.

© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.

©2025 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.

Memory limits depend on the OS. For details on Windows 11 Home and other versions, visit Microsoft Learn: https://learn.microsoft.com/en-us/windows/win32/memory/memory-limits-for-windows-releases.

Dual-mode technology only available on models with GeForce RTX™ 5090 laptop GPU.

The frequency of cores and core types varies by workload, power consumption and other factors. Visit https://www.intel.com/content/www/us/en/architecture-and-technology/turbo-boost/turbo-boost-technology.html for more information.

Max Turbo Frequency is the maximum single-core frequency at which the processor is capable of operating using Intel® Turbo Boost Technology and, if present, Intel® Turbo Boost Max Technology 3.0 and Intel® Thermal Velocity Boost. Frequency is typically measured in gigahertz (GHz), or billion cycles per second.  

Intel® Turbo Boost Max Technology 3.0 identifies the best performing core(s) on a processor and provides increased performance on those cores through increasing frequency as needed by taking advantage of power and thermal headroom. Intel® Turbo Boost Max Technology 3.0 frequency is the clock frequency of the CPU when running in this mode.

Maximum P-core turbo frequency derived from Intel® Turbo Boost Technology.

Intel® Application Optimization is a policy within Intel® Dynamic Tuning Technology that optimizes performance on select games, with required configurations on select Intel® Core 14th Gen processors. For additional information on Intel® Application

AI features may require software purchase, subscription or enablement by a software or platform provider, or may have specific configuration or compatibility requirements. Details at www.intel.com/aipc.

PC Game Pass: Subscription continues automatically at regular monthly price unless cancelled. Subject to xbox.com/subscriptionterms. Terms and exclusions apply. Game catalog varies over time, by region, and by device. All rights reserved. xbox.com/pcgamepass, ea.com/ea-play/terms. (above disclaimer is from the FY25 Xbox marketing guideline for your reference)

Copilot may require Windows Update or app download from the Microsoft Store.

Copilot availability and rollout timing varies by market and is subject to updates from Microsoft.

Specifications may vary depending on model and/or region. All models subject to availability.

Results measured in CFM using synthetic modeling. Actual performance and design may vary depending on model. Testing completed using similar fan size while maintaining equal dB levels
Plastic fan based on generic model.

Laptop charging: Thunderbolt™ 4 technology for thin and light notebooks that require up to 100W to charge. Thunderbolt™ 5 technology for laptops that require up to 140W to charge. 140W‒240W is available on some devices.

With support for 3:1 display stream compression.

Depending on the region, this laptop may be bundled with a mouse. In such case, the mouse may not support NVIDIA Reflex 2 functionality. Acer does not claim or guarantee compatibility of the bundled mouse with this feature.