TRENDnet’s Industrial 10G PoE++ Splitter, model TI-SG704, networks a non-PoE device by using a 10G PoE++ connection and splitting it into separate DC power and data sources. The industrial 10G PoE++ splitter can power up to two devices from a single PoE source. A convenient DIP switch on the industrial PoE++ splitter adjusts output power to 12V, 16V, 24V, or 48V to match varying power requirements for non-PoE devices. The industrial 10G PoE++ splitter’s multiple power outputs provide greater device compatibility.
1 x 10G PoE++ in port, 1 x 10G
out port
No power adapter necessary; the
industrial 10G PoE++ splitter takes
a PoE++ network connection, and
splits power and data into
separate connections to network a
non-PoE device with power up to
100m (328 ft.) away
Convenient DIP switch adjusts
voltage output to 12V (2.3A), 16V
(2.3A), 24V (2.3A), or 48V
(1.25A) to match non-PoE device
power requirements
The PoE++ splitter includes a
dual DC power output terminal
block, powering up to two devices
Industrial Design
Equipped with an IP50 rated metal
enclosure, designed to withstand a
high degree of vibration and
shock, while operating within an
extreme temperature range of -40°
to 75° C (-40° to 167° F) for
industrial environments
Wall Mountable
Wall mountable design of the
industrial 10G splitter
accommodates most
installation scenarios
DIN-Rail Mountable
DIN-Rail mountable design of the
industrial 10G PoE++ splitter fits
a standard TS35 DIN-Rail
| Standards |
|
|||||||||||||||
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Device Interface |
|
|||||||||||||||
| Power |
|
|||||||||||||||
| Terminal Block |
|
|||||||||||||||
| DIP Switch* |
|
|||||||||||||||
| MTBF |
|
|||||||||||||||
| Housing |
|
|||||||||||||||
| Operating Temperature |
|
|||||||||||||||
| Operating Humidity |
|
|||||||||||||||
| Dimensions |
|
|||||||||||||||
| Weight |
|
|||||||||||||||
| Certifications |
|
|||||||||||||||
| Warranty |
|
PACKAGE CONTENTS |
|