The Proximity® Component Storage Slide-Lock Panel facilitates easy, concealed mounting of AV equipment behind displays. To simplify service and accessibility to the equipment simply slide the storage panel out. Install on wall or attach to Fusion® mounts* left, right, or below the display. The built-in and tool-free 15” x 10” Lever Lock™ plate is easily removed and replaced from the slide-lock panel to service the equipment post-installation without touching the display. With a 15 lb. (6.8 kg) weight capacity, this storage panel will hold most small devices for AV installations.
The Proximity® Component Storage Slide-Lock Panel facilitates easy, concealed mounting of AV equipment behind displays. To simplify service and accessibility to the equipment simply slide the storage panel out. Install on wall or attach to Fusion® mounts* left, right, or below the display. The built-in and tool-free 15” x 10” Lever Lock™ plate is easily removed and replaced from the slide-lock panel to service the equipment post installation without touching the display. With 15 lbs. (6.8 kg) weight capacity, this storage panel will hold most popular small devices for AV installations.
The innovative slides on the CSSLP15X10 secure the storage panel and stop it from falling out or down with a push-to-open and push-to-close mechanism. This gives designers, consultants, and installers the flexibility to decide where to best position the storage panel behind the display.
Features
• CSSLP15X10 supports a range of small devices and components
on a 9.85” x 15.86” (250mm x 403 mm) mounting plate footprint.
• Facilitate offsite integration and service with a removable Lever
Lock™ plate
• Compatible with Middle Atlantic Forward® small device
mounting clips and cable management
• Plastic removable rivet included to secure the Lever Lock™
plate to the Slide-Lock Panel
• Simple push-to-open operation to extend and retract Slide-Lock
Panel behind displays
• Ultimate storage flexibility!
CSSLP15X10 on-wall installation with LTM1U (sold separately)
Dual-display installation of CSSLP15X10 with LTM1U (sold separately) and FCA810HS (sold separately)