Easily connect and disconnect USB 3.0 devices

The ST7300USB3B USB 3.0 Hub lets you add seven external USB 3.0 ports to a computer from a single USB 3.0 host connection.

Connect up to seven USB 3.0/2.0/1.x devices simultaneously

Offering data transfer rates up to 5 Gbps, the USB hub meets SuperSpeed USB 3.0 specifications and is backward compatible with USB 2.0 and 1.x devices.

Bus powered for use in environments where a power outlet may be unavailable

The USB hub is bus powered for use in environments where a power outlet may be unavailable, but is perfect for high-power USB devices when used with the included optional power adapter.

Applications

Add 7 external, USB 3.0 ports to a computer from a single USB connection
  • Expand your system USB 3.0 capabilities with additional ports
  • Make USB ports more accessible by positioning the hub anywhere within cable reach
  • Extend the range of USB devices by having the hub act as a mid-point repeater
  • Separate tightly packed USB ports, to better accommodate larger USB plugs or prevent overcrowding



Features

  • Seven downstream USB 3.0 ports accessible from one side of the hub
  • Compliant with SuperSpeed USB 3.0, with support for up to 5 Gbps
  • Plug-and-Play and Hot-Swap compatible
  • Backward compatible with USB 2.0 and 1.x devices
  • Current overload detection and protection on each USB port
  • USB bus powered, includes optional external power adapter for high-power USB devices
  • Includes USB 3.0 A to B cable

StarTech.com Packaging

Look for StarTech.com Branded Packaging to ensure you are getting a genuine StarTech.com product.