TRENDnet’s hot-pluggable 2-Pack 10GBASE-SR SFP+ Multi Mode LC Module, model TEG-10GBSR/2, works with an MSA compliant SFP+ port. This Multi Mode transceiver spans distances up to 300m (984 ft.), comes with a LC duplex connector, and supports up to 10.5 Gbps networking throughput speeds. Digital Diagnostics Monitoring (DDM) captures critical device parameters, such as transmit/receive power, temperature, and voltage
Hot-pluggable SFP+ transceiver works with an MSA compliant SFP+ port
Compatible with Multi Mode 850nm transmissions
Supports networking for distances up to 300m (984 ft.)
LC-type duplex connector
Digital Diagnostics Monitoring (DDM) captures critical device parameters such as transmit/receive power, temperature, and voltage
Rated for an operating temperature range of 0° – 70° C (32° – 158° F)
Compliant with SFF-8431, SFF-8432, SFF-8472, FC-PI-4,10G FC, and IEEE802.3ae 10GBASE-SR
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Wavelength |
|
| Optical Output Power |
|
| Distance |
|
| Special Features |
|
| Sensitivity |
|
| Power |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|