TRENDnet’s Industrial Outdoor 10G SFP+ to 10G PoE++ Media Converter (95W), model TI-OBF711, converts a long-distance fiber connection to a copper connection, while providing power to PoE, PoE+, and PoE++ compliant devices, such as IP cameras, VoIP phones, and wireless access points. When paired with TRENDnet’s TEG-10GBS20, this outdoor media converter can transmit data up to a range of 20km (12.42 mi.). With an operating temperature range of -40°– 75° C (-40° – 167° F), the industrial outdoor media converter features a hardened IP67 rated metal housing suitable for tough, industrial environments. The outdoor PoE++ media converter’s rugged design also provides protection from shock, freefall, and vibration.
Network devices outdoors for surveillance, transportation, and corporate applications.
This outdoor SFP+ media converter is IP67 rated for dust tight protection, and immersion in water up to 1m (3.28 ft.) for 30 minutes
Provides up to 6kV RJ45 Ethernet surge protection
An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with intense hot or cold conditions
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-31), and vibration (EN 60068-2-6)
Complies with industrial EMS certifications ESD (IEC 61000-4-2): Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power: 2kV, Signal: 1kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV
| Standards |
|
|---|---|
| Device Interface |
|
| Performance |
|
| Fiber |
|
| PoE |
|
| Power |
|
| MTBF |
|
| Enclosure |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|