TRENDnet's Gigabit 60W PoE++ Injector, model TPE-116GI, combines electrical power with a gigabit network connection. Autosensing technology conveniently delivers the correct wattage needed to power your PoE devices. Connect the PoE++ injector to a
non-PoE gigabit switch and run an Ethernet cable with data + power to network a PoE device up to 100 meters (328 ft.) away.
Network PoE devices, such as wireless access points, IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
PoE++
Gigabit PoE injector supplies a PoE
device with up to PoE++ (60W) power.
Installation Flexibility
Wall-mount design enclosure
accommodates most
installations scenarios.
Gigabit
Equipped with a gigabit RJ45 port,
providing gigabit networking speeds
over existing Ethernet cables.
Gigabit PoE injector supplies a
PoE device with PoE (15.4W),
PoE+ (30W) or PoE++ (60W)
power
Featuring auto-sensing technology,
the PoE++ injector conveniently
delivers the correct wattage
needed to power your PoE devices
Simply connect the PoE++ injector
to your switch and PoE device –
no configuration needed
Wall-mount design accommodates
most installations scenarios
Gigabit Ports
1 x Gigabit port (data) and 1 x
Gigabit PoE++ port (data +
power)
PoE Distance
Provides a PoE network
connection up to 100m (328 ft.)
over Cat5e or better cabling
LED Indicator
LED indicator on the PoE++
injector confirm PoE and network
connectivity
| Standards |
|
|---|---|
| Device Interface |
|
| PoE |
|
| Power Consumption |
|
| Temperature |
|
| Humidity |
|
| Certifications |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|
PACKAGE CONTENTS |
|