Clean and Bright HDR
The monitor supports VESA DisplayHDR™ 400 with wide-range brightness and contrast, enabling dramatic visual immersion. Its clean and bright display boosts efficiency for photographers, streamers, and graphic designers who work creatively.
Vivid Colors and Wide View
This IPS monitor displays vivid colors boasting 99% coverage of the sRGB spectrum. With a viewing angle of 178° you can see the colors from virtually any angle.
See More, Do More
See more and do more on this UltraWide™ Full HD (2560x1080) screen. With 33% more onscreen space in width than the FHD resolution (1920x1080) display, you can multitask effectively-without shifting through programs.
OnScreen Control
Customize the workspace by splitting the display or adjusting basic monitor options with just a few mouse clicks.
Incredible Speed to Victory
1ms MBR helps smooth gameplay by reducing blur and ghosting. Being able to detect dynamic and fast-paced objects amidst all the action can give gamers a competitive edge.
Fluid and Rapid Motion
Gamers can experience virtually seamless, fluid movement in high resolution with AMD FreeSync™ technology, a feature that can reduce screen tearing and stuttering.
Dynamic Action Sync
Minimize input lag with Dynamic Action Sync so you can catch every single moment in real-time.
Attack First in The Dark
Black Stabilizer® helps gamers avoid snipers hiding in dark places to quickly escape situations when a flash explodes.
USB Type-C™ (DisplayPort Alt Mode)
LG UltraWide Monitor features a USB Type-C™ port supports DisplayPort Alt Mode. Simply using the one USB Type-C™ cable, full DisplayPort image signals can be transferred to an external monitor without dedicated display cables or active adapters.
Immersive Sound System
This streamlined display features a slim bezel on three sides and no distractions from the dazzlingly precise, lifelike image while two 7W Stereo Speakers with MaxxAudio® completes your immersive experience.