We have raised UltraGear's speed standard to 180 Hz. You can enjoy ultra-clear and smooth images with a 180 Hz refresh rate, which loads images 180 times in a second.
1 ms MBR helps smooth gameplay, reducing blur and ghosting. Dynamic and fast-paced objects amidst all the action can give gamers a competitive edge.
*1ms Motion Blur Reduction causes lowered luminance, and the following features cannot be used while it is activated : AMD FreeSync™ / DAS (Dynamic Action Sync) Flicker may occur during 1ms MBR operation.
With FreeSync™ technology, gamers can experience seamless, fluid movement in high-resolution and fast-paced games. It significantly reduces screen tearing and stuttering.
*Comparison of Mode 'OFF' (left image) and AMD FreeSync™.
Enhance your gaming experience with a 3-side virtually borderless design for an immersive view and tilt adjustable base to help you play the game more comfortably.
This monitor reproduces high-fidelity colors with HDR 10, allowing gamers to see the dramatic colors that the game developers intended regardless of the battlefield.
Gamers can use On-Screen Display and OnScreen Control to easily customize the setting from adjusting basic monitor options to registering ‘User Defined Key’ that user can set the shortcut.
Reducing input lag with Dynamic Action Sync, gamers can catch critical moments in real-time and respond quickly.
Black Stabilizer helps gamers to detect snipers lurking in the darkest corners and swiftly navigate flash explosions.
The target point is fixed in the center to enhance shooting accuracy.
The FPS Counter will let you see how well everything is loading. Whether you're editing, playing games, or watching a movie, every frame matters, and with the FPS Counter, you'll have real-time data.