For added installation flexibility, the LSCB series offers half-height/ half-width and curved cabinets to create various types of screens, including customized curvature, concave and convex configurations*.
The LSCB Series’ ultra-slim cabinet design, with 37.5mm edge thickness, is its most significant advantage. This feature enables the LSCB Series to be installed and utilized in any type of venue without restriction.
Easy access to front or rear cabinet for maintenance.
Each cabinet uses a 16:9 aspect ratio, the most commonly used in FHD and UHD content displays. This allows you to keep using existing content without additional cost and time for editing.
The LSCB Series is safe from electromagnetic waves, harmful to the environment and human body, with EMC Class B Certification and is designed with fire protection certification to prevent the fast spread of flames even if it catches on fire.
Powered by LG’s high performance system controller and webOS™, the LSCB series is compatible with LG software solutions, including SuperSign CMS, LED Assistant, and ConnectedCare™, which help customers operate their own business flawlessly.
This cabinet is designed to create a virtually seamless 90 degree corner. This option is a free add-on that must be requested.