16:10 Large Screen
16:10 screen is designed for your productivity, offering virtually 32:10 screen when paired with the 16" gram.
WQXGA (2560x1600) high resolution
WQXGA (2560x1600) display provides clear and crisp image, featuring twice of the panel of Full HD resolution.
DCI-P3 99% (Typ.) Wide Color Gamut*
DCI-P3 99% (Typ.) helps represent your creative ideas in the colors you intended.
*Image silumation for illustration purposes only. DCI-P3 Typical 99%, Minimum 95%
Easily manage and control display with LG Switch App
You can customize the workspace by splitting the display or adjusting basic monitor options, video call options, and various functions with LG Switch App.
It only takes a cable
Easily attach your +view portable monitor to your laptop with the provided USB Type-C™ cable. This cable also powers your monitor off the laptop charge. The +view offers 2 USB Type-C™ ports (left/right side). You can use a USB-C™ charger (sold separately) for power.
**+view doesn't have a built-in battery. This product is for laptops only. Any device connected to the monitor must support DisplayPort Alternate Mode (DP Alt Mode) and Power Output (USB PD) above 7.5W (5V/1.5A).
Power delivery up to 45W
With a USB-C™ charger (sold separately), you can simultaneously power up +view for gram while charging the connected laptop (Up to 45W).
*USB-C™ charger (sold separately) must support 65W Power Input and 45W Power Output
Add to the comfort
Thanks to the new LG gram +view Cover, you can enjoy both horizontal and vertical views and adjust the angles to 105° and 120° easily.
Scalability and portability for boosting work efficiently
Complete your own work environment wherever you are.