This outdoor display is sealed with IP56 design for reliable operation. It is designed to be protected not only from water but also from dust, which is an essential feature for outdoor applications.
Conformal Coating consists of thin protective films that help shield the circuit board and power board against water vapor and solid debris.
This high bright outdoor signage features IK10 rated protective glass, tempered and laminated for outdoor extremes, minimizing damage from external impacts. This can reduce unnecessary LCD module replacements and can lead to cost-effective maintenance.
This outdoor display can be used under a wide range of operating temperatures from -22°F to 122°F without direct sunlight, and -22°F to 104°F with direct sunlight.*
*Verified by LG internal testing.