By focusing on the pain points of our customers, we obtained the world’s first UL Verification for Display Anti-Discoloration Characteristics. Our new technology helps prevent ‘screen-yellowing’, while safeguarding display quality and performance stability.
With outstanding high brightness of 3,300 nits (Typ.), the 86XF3SK outdoor display delivers content clearly for those passing by. With IPS technology, viewers can engage with the content at wide viewing angles.
With the resolution of UHD, it makes the color and details of the contents vivid and realistic. In addition, the wide viewing angle applied with an IPS panel, provides clear contents.
86XF3SK is an open-frame type high brightness displays to give customers flexibility in exterior of casing such as colors or design.
The display has been tested and is capable of operating under a wide range of operating temperatures* typically experienced in direct sunlight.
*86XF3SK is LG-internally tested based on IEC 60068-2-5, MIL-STD-810G and TTA test standards. This model must be installed inside a casing according to the official LG installation guide to be used safely and appropriately.
The built-in back light unit sensor frequently measures the brightness of the display and automatically compensates for reduced brightness during operation.
The screen brightness is automatically adjusted depending on the ambient light. The brightness is increased in light for better visibility, while it is decreased in darkness for efficient power management.
Conformal Coating consists of thin protective films that help shield the circuit board and power board against water vapor.
LG webOS 6.0, upgraded in System on Chip (SoC) and web engine, is available on 86XF3SK for a smooth execution of several tasks. LG webOS smart signage platform enhances user convenience with intuitive Graphic User Interface (GUI).
This is a web-based monitoring solution, which provides easy control for the user. It enables users to have full access anywhere, anytime from their mobile phone & PC as long as they’re connected to a network to monitor and control the displays remotely in real-time.