Pro:Centric® Smart Application Platform
Pro:Centric SMART provides a unique and dedicated hotel applications platform for hosting LG's SI (System Integrator) Partners interactive applications, enabling delivery for a wide range of custom applications tailored to both hotel management and guest needs.
Pro:Centric® Direct
The hotel content management solution Pro:Centric® Direct (PCD) offers easy and simple editing tools, making it easy to perform service and IP network-based remote management. The Pro:Centric® Direct solution enables users to easily edit their interface by providing a customized interface and efficiently manages TVs in the rooms. The current PCD version provides IoT-based in-room control as well as a voice control function¹ through LG Natural Language Processing (NLP). These IoT and voice-related functions will be your starting point to prepare for the hotel rooms of the next generation through artificial intelligence.
Supports Ultra HD Resolution
STB-6500 supports UHD, FHD, HD and 1,366×768 px video output resolutions. It automatically upscales Full HD content on the HDMI/USB inputs to Ultra HD.
More Innovative LG webOS 5.0
Explore the latest LG Smart TV features. Newly added Gallery mode enables you to utilize the TV as an artwork which harmonizes with your space and life.
Embedded Pro:Idiom® Decryption
STB-6500 provides embedded Pro:Idiom® decryption for non-Pro:Idiom® TVs. Pro:Idiom®, Digital Right Management (DRM) technology provides access to premium content to help assure rapid and broad deployment of HDTV and other high-value digital contents.
Enclosure Design with an Expansion Side-connector
STB-6500 is designed for external third party module expansion to deliver additional capabilities such as the DOCSIS 3.0 cable modem card for IP-over-coax installation. This reduces the necessity of cables and connectors, and provides easier installation and management.
SmartShare
SmartShare allows users to share content more easily and quickly across various devices. It also simplifies the process by easily searching for content.
Bluetooth® Sound Sync
Bluetooth® Sound Sync enables users to listen to music on a mobile device through TV speakers via Bluetooth® connection.
Soft AP
Software-enabled Access Point (Soft AP) is a "virtual" Wi-Fi feature that uses the TV as a wireless hotspot, enabling guests to connect their own devices to the Soft AP.