LG 4K surgical high-resolution monitor with LG's innovative technology provides crisp, clear images for surgical review.
This LG surgical monitor provides images in 4K (3840x2160) resolution and IPS allows for 178° wide viewing angles.
32HL714S Supports sRGB 115% (Area), Over 99% (Coverage) and the standard DICOM Part 14. Brightness Stabilization can maintain constant brightness. Its sensor carefully measures the backlight and local lighting conditions.
LG 4K surgical monitor is compatible with HDR-supported medical devices such as endoscope cameras. It can deliver images from devices vividly without crushing blacks in dark areas.
Supports up to 4PBP, PIP and extended ports, allowing you to view multiple signals simultaneously on a single screen.
12G-SDI Support enables long-distance transmission of 4K signals over a single coaxial cable without latency. (12G-SDI input transmission maximum distance may vary by manufacturers: Up to 50M using BELDEN 1694A cable / Up to 70M using CANARE UHD 5.5C cable)
When the main source is missing, the display will automatically switch to a failover (backup) source and restore the main source once the signal is back. You can set the main input and failover input in the setting menu of monitor.
The 32HL714S with Mirror & Rotation functions, helps you to find the right view. You can select the 180 degrees rotated image or the mirror image you want to see.
The front of 32HL714S is IP35 rated and IP32 on the body except for front.